Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$80.63
Fixing Type | Compression Mounting Clamp |
---|---|
For Use With | Semiconductors to 2.25" (57.2mm) Diameter |
External Length | 95.3mm |
External Width | 22.4mm |
Product Range | - |
Clamping Force Max | 427lbf |
Compression Mounting Clamp | Newark Electronics |
CLAMP COMPRESSION SYSTEM | Richardson RFPD |
Heat Sinks Compression Mounting Clamp Assemblies for Semis to 57.2mm dia., 59.9mm to 69.6mm | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 130-C?
Additional datasheets, footprints and schematics for 130-C are listed on our Part Details page. You can also find images and similar parts to 130-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130-C fall under?
The 130-C is listed under Cooling & Thermal Management > Heat Sinks > Heat Sink Hardware.
Can I view similar or alternative parts?
You can view similar parts to 130-C when available in the Heat Sink Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130-C you can contact the distributor directly for product support, shipping queries etc.
Is the 130-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130-C have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Richardson RFPD have stock available or on a lead time for 130-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130-C often in real-time on the comparison pages.
What if I can't find stock of 130-C?
You can fill out our help required form which you can use to request a quote for 130-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.