Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
778132-000,
AMPS-0-0130517-0 |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
TE Store |
93,496
units
|
Buy Now |
![]() |
TTI Europe |
20,000
units
|
Buy Now |
![]() |
Arrow Electronics |
7,900
units
|
Buy Now |
![]() |
Rapid Electronics |
5,327
units
|
Buy Now |
![]() |
element14 |
4,496
units
|
Buy Now |
![]() |
Newark Electronics |
3,896
units
|
Buy Now |
![]() |
Farnell |
3,896
units
|
Buy Now |
![]() |
Chip One Stop |
2,118
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
18
units
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Avnet Asia |
-
|
Buy Now |
![]() |
Avnet Europe |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
![]() |
Boersig |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Stripe Color | Red |
---|---|
Insulation Sleeve Color | Red |
Inspection Slot | No |
Plating Material | Tin |
Terminal Angle | Straight |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 3.6mm, .141in |
Wire Size | 509 – 3260CMA, .26 – 1.65mm², 22 – 16AWG |
Tongue Thickness | .031in, .79mm |
Wire Insulation Diameter | 2.7 – 3.6mm, .106 – .142in |
Overall Length | .819in, 20.8mm |
Stud Diameter | 4.3mm, .169in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Available On-Tape for Automatic Termination. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Stud Size | M4, #8 |
Insulated | Yes |
Shape Description | SPADE-020 |
Sealable | No |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 105°C, 221°F |
PIDG 22-16 SPADE M4 Ring & Spade Terminal Type: Spade Tongue Wire Size: 22 – 16 AWG Wire Size: .26 – 1.65 mm² Wire Size: 509 – 3260 CMA Stud Size: M4 #8 Spade Tongue 22 – 16 AWG .26 – 1.65 mm² 509 – 3260 CMA | Ring Terminals & Spade Terminal | Part Number: 130517 | Internal Number: 130517 | Alias Number: 778132-000 | TE Connectivity | TE Store |
PIDG 22-16 SPADE TONGUE M4 | TTI Europe |
TE 130517 PIDG Terminal Spade M4 Stud Tin 22-16AWG Red | Rapid Electronics |
TERMINAL, SPADE TONGUE, #8, 14AWG | element14 |
Terminal, Spade Tongue, #8, 16Awg | Newark Electronics |
TERMINAL, SPADE TONGUE, #8, 16AWG | Farnell |
Ring Tongue Terminal 16-22AWG 20.8mm 7.1mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP PIDG 22-16 SPADE M4 | Distrelec |
Spade terminal, PIDG, red, AWG 22-16, M4 | RS Americas |
SPADE 22-16AWG | Mouser Electronics |
Status: | Unknown |
---|---|
Series: | PIDG Series |
RoHS: | Unknown |
Product Range | PIDG Series |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.65mm² |
Stud Size - Metric | M4 |
Stud Size - Imperial | #8 |
Insulator Material | Nylon (Polyamide) |
Where can I find additional details, specifications and documents for a 130517?
Additional datasheets, footprints and schematics for 130517 are listed on our Part Details page. You can also find images and similar parts to 130517 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130517 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130517 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130517 fall under?
The 130517 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 130517 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130517 you can contact the distributor directly for product support, shipping queries etc.
Is the 130517 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130517 have stock available?
Authorised distributors including TE Store, TTI Europe, Arrow Electronics, Rapid Electronics and element14 have stock available or on a lead time for 130517.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130517 often in real-time on the comparison pages.
What if I can't find stock of 130517?
You can fill out our help required form which you can use to request a quote for 130517 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.