Status: | Unknown |
---|---|
Series: | Aero-Motive 130237 Series |
RoHS: | Unknown |
Load Weight Max | 5kg |
---|---|
Stroke Length Max | 1.52m |
Weight | - |
Product Range | Aero-Motive 130237 Series |
Aero to Motive Light Industrial Duty AB Balancer with Ratchet Lock Weight 3.6kg to 5kg 1.5m | Avnet America |
Where can I find additional details, specifications and documents for a 1302370006?
Additional datasheets, footprints and schematics for 1302370006 are listed on our Part Details page. You can also find images and similar parts to 1302370006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1302370006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1302370006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1302370006 fall under?
The 1302370006 is listed under Tools & Production Supplies > Materials Handling > Tool Balancers.
Can I view similar or alternative parts?
You can view similar parts to 1302370006 when available in the Tool Balancers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1302370006 you can contact the distributor directly for product support, shipping queries etc.
Is the 1302370006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1302370006 have stock available?
Authorised distributors including Farnell and Avnet America have stock available or on a lead time for 1302370006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1302370006 often in real-time on the comparison pages.
What if I can't find stock of 1302370006?
You can fill out our help required form which you can use to request a quote for 1302370006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.