Status: | Unknown |
---|---|
Series: | Aero-Motive 130173 Series |
RoHS: | Unknown |
Load Weight Max | 1.8kg |
---|---|
Stroke Length Max | 1.6m |
Weight | - |
Product Range | Aero-Motive 130173 Series |
Aero-Motive Light Industrial Duty Retractor Weight Range 0.9kg to 1.8kg (2lb to 4lb) 1.6m (5.25 ft.) Travel | Avnet America |
Where can I find additional details, specifications and documents for a 1301730050?
Additional datasheets, footprints and schematics for 1301730050 are listed on our Part Details page. You can also find images and similar parts to 1301730050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1301730050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301730050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1301730050 fall under?
The 1301730050 is listed under Tools & Production Supplies > Materials Handling > Tool Balancers.
Can I view similar or alternative parts?
You can view similar parts to 1301730050 when available in the Tool Balancers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1301730050 you can contact the distributor directly for product support, shipping queries etc.
Is the 1301730050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1301730050 have stock available?
Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 1301730050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1301730050 often in real-time on the comparison pages.
What if I can't find stock of 1301730050?
You can fill out our help required form which you can use to request a quote for 1301730050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.