1301730048 Materials Handling by Molex

BALANCER, 4 lb

Status: Unknown
Series: Aero-Motive 130173 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now

Specifications

Load Weight Max 1.8kg
Stroke Length Max 1.6m
Product Range Aero-Motive 130173 Series
RoHS Compliant NA

Alternative Descriptions

Balancer, 4 Lb | Newark Electronics
MLX1301730048 | Avnet America
RB4[2-4LB][0.9-1.8KG]5.2FT[1.6 | Power and Signal Group


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1301730048?

Additional datasheets, footprints and schematics for 1301730048 are listed on our Part Details page. You can also find images and similar parts to 1301730048 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1301730048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301730048 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1301730048 fall under?

The 1301730048 is listed under Tools & Production Supplies > Materials Handling > Tool Balancers.

Can I view similar or alternative parts?

You can view similar parts to 1301730048 when available in the Tool Balancers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1301730048 you can contact the distributor directly for product support, shipping queries etc.

Is the 1301730048 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1301730048 have stock available?

Authorised distributors including Newark Electronics, Avnet America and Power and Signal Group have stock available or on a lead time for 1301730048.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1301730048 often in real-time on the comparison pages.

What if I can't find stock of 1301730048?

You can fill out our help required form which you can use to request a quote for 1301730048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay