1301710303 Materials Handling by Molex

BALANCER 11.4-15.9KG 2.012M

Status: Unknown
Series: Aero-Motive 130171 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1,050.00

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1,050.00
2
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Load Weight Max 15.9kg
Stroke Length Max 2m
Weight 11.34kg
Product Range Aero-Motive 130171 Series

Alternative Descriptions

Aero-Motive Heavy Industrial Duty EB Balancer with Upper/Lower Bullard Hooks and Upper Shackle Assembly Weight Range 11.4kg to 15.9kg (25lb to 35lb) 2m (6.6 ft.) Travel | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1301710303?

Additional datasheets, footprints and schematics for 1301710303 are listed on our Part Details page. You can also find images and similar parts to 1301710303 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1301710303 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301710303 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1301710303 fall under?

The 1301710303 is listed under Tools & Production Supplies > Materials Handling > Tool Balancers.

Can I view similar or alternative parts?

You can view similar parts to 1301710303 when available in the Tool Balancers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1301710303 you can contact the distributor directly for product support, shipping queries etc.

Is the 1301710303 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1301710303 have stock available?

Authorised distributors including Chip One Stop and Avnet America have stock available or on a lead time for 1301710303.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1301710303 often in real-time on the comparison pages.

What if I can't find stock of 1301710303?

You can fill out our help required form which you can use to request a quote for 1301710303 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay