1301700030 Molex Parts by Molex

TOOL BALANCER 8.2-10.9KG 2M

Status: Unknown
Series: Aero-Motive 130170 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$241.00

Distributor Stock
Logo for Farnell
Farnell
from US$244.83
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$241.00
18
in stock
Buy Now
Logo for element14
element14
from US$317.10
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Load Weight Min 8.2kg
Load Weight Max 10.9kg
Stroke Length Max 2000mm
Weight 3.175kg
Product Range Aero-Motive 130170 Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Balancer, 8.2-10.9Kg, 2.012M | Newark Electronics
MLX1301700030 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1301700030?

Additional datasheets, footprints and schematics for 1301700030 are listed on our Part Details page. You can also find images and similar parts to 1301700030 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1301700030 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301700030 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1301700030 fall under?

The 1301700030 is listed under Molex Parts.

Can I view similar or alternative parts?

You can view similar parts to 1301700030 when available in the Molex Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1301700030 you can contact the distributor directly for product support, shipping queries etc.

Is the 1301700030 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1301700030 have stock available?

Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 1301700030.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1301700030 often in real-time on the comparison pages.

What if I can't find stock of 1301700030?

You can fill out our help required form which you can use to request a quote for 1301700030 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay