1301700023 Materials Handling by Molex

BALANCER 2.7-4.1KG 2.012M

Status: Unknown
Series: Aero-Motive 130170 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$155.19

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$225.00
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$155.19
2
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Load Weight Max 4.1kg
Stroke Length Max 2m
Weight 2.766kg
Product Range Aero-Motive 130170 Series

Alternative Descriptions

Aero-Motive Light Industrial Duty Balancer, 6-9 lbs, 6.6ft Length, BF9 | Molex Woodhead/Brad 130170-0023 | RS Americas
Balancer, 2.7-4.1Kg, 2.012M | Newark Electronics
Aero-Motive Light Industrial Duty BF Balancer Weight Range 2.7kg to 4.1kg (6lb to 9lb) 2m (6.6 ft.) Travel | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1301700023?

Additional datasheets, footprints and schematics for 1301700023 are listed on our Part Details page. You can also find images and similar parts to 1301700023 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1301700023 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301700023 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1301700023 fall under?

The 1301700023 is listed under Tools & Production Supplies > Materials Handling > Tool Balancers.

Can I view similar or alternative parts?

You can view similar parts to 1301700023 when available in the Tool Balancers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1301700023 you can contact the distributor directly for product support, shipping queries etc.

Is the 1301700023 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1301700023 have stock available?

Authorised distributors including Chip One Stop, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 1301700023.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1301700023 often in real-time on the comparison pages.

What if I can't find stock of 1301700023?

You can fill out our help required form which you can use to request a quote for 1301700023 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay