Status: | Unknown |
---|---|
Series: | Aero-Motive 130170 Series |
RoHS: | Unknown |
Load Weight Min | 8.2kg |
---|---|
Load Weight Max | 10.9kg |
Stroke Length Max | 2m |
Weight | 3.02kg |
Product Range | Aero-Motive 130170 Series |
SVHC | No SVHC (15-Jan-2019) |
TOOL BALANCER, 8.2-10.9KG, 2M | element14 |
Aero-Motive Light Industrial Duty BF Balancer Weight Range 8.2kg to 10.9kg (18lb to 24lb) 2m (6.6 ft.) Travel | Avnet America |
Where can I find additional details, specifications and documents for a 130170-0019?
Additional datasheets, footprints and schematics for 130170-0019 are listed on our Part Details page. You can also find images and similar parts to 130170-0019 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 130170-0019 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130170-0019 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 130170-0019 fall under?
The 130170-0019 is listed under Molex Parts.
Can I view similar or alternative parts?
You can view similar parts to 130170-0019 when available in the Molex Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 130170-0019 you can contact the distributor directly for product support, shipping queries etc.
Is the 130170-0019 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 130170-0019 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell and Avnet America have stock available or on a lead time for 130170-0019.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 130170-0019 often in real-time on the comparison pages.
What if I can't find stock of 130170-0019?
You can fill out our help required form which you can use to request a quote for 130170-0019 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.