130170-0015 Molex Parts by Molex

TOOL BALANCER 4.1-5.9KG 2M

Status: Unknown
Series: Aero-Motive 130170 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$185.13

Distributor Stock
Logo for Farnell
Farnell
from US$189.82
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$211.00
11
in stock
Buy Now
Logo for element14
element14
from US$185.13
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Load Weight Min 4.1kg
Load Weight Max 5.9kg
Stroke Length Max 2m
Weight 4.535kg
Product Range Aero-Motive 130170 Series
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

TOOL BALANCER, 4.1-5.9KG, 2M | element14
Bf13 Balancer [9-13Lb/4.1-5.9Kg] 6.6Ft Rohs Compliant: Na |Molex 130170-0015 | Newark Electronics
MLX1301700015 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 130170-0015?

Additional datasheets, footprints and schematics for 130170-0015 are listed on our Part Details page. You can also find images and similar parts to 130170-0015 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 130170-0015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 130170-0015 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 130170-0015 fall under?

The 130170-0015 is listed under Molex Parts.

Can I view similar or alternative parts?

You can view similar parts to 130170-0015 when available in the Molex Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 130170-0015 you can contact the distributor directly for product support, shipping queries etc.

Is the 130170-0015 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 130170-0015 have stock available?

Authorised distributors including Chip One Stop, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 130170-0015.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 130170-0015 often in real-time on the comparison pages.

What if I can't find stock of 130170-0015?

You can fill out our help required form which you can use to request a quote for 130170-0015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay