1301690002 Materials Handling by Molex

TOOL POSITIONER, 10 lb

Status: Unknown
Series: Aero-Motive 130169 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.70

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$22.89
169
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$20.70
164
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Load Weight Max 4.5kg
Stroke Length Max 1.4m
Weight 100g
Product Range Aero-Motive 130169 Series
RoHS Compliant NA

Alternative Descriptions

Positioner, Hanging, For up to 4.59 (1.4m) Nylon Cord, Aero-Motive Series, GM31 | Molex Woodhead/Brad 130169-0002 | RS Americas
Tool Positioner, 10 Lb | Newark Electronics
Tool Positioner For Aero-Motive Light Industrial Duty | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1301690002?

Additional datasheets, footprints and schematics for 1301690002 are listed on our Part Details page. You can also find images and similar parts to 1301690002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1301690002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1301690002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1301690002 fall under?

The 1301690002 is listed under Tools & Production Supplies > Materials Handling > Tool Balancers.

Can I view similar or alternative parts?

You can view similar parts to 1301690002 when available in the Tool Balancers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1301690002 you can contact the distributor directly for product support, shipping queries etc.

Is the 1301690002 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1301690002 have stock available?

Authorised distributors including RS Americas, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 1301690002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1301690002 often in real-time on the comparison pages.

What if I can't find stock of 1301690002?

You can fill out our help required form which you can use to request a quote for 1301690002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay