Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Rated Voltage (DC) (V) | 12.5 |
---|---|
Capacitance (µF) | 10 |
Body Type | Surface mount type (rectangular style) |
E.S.R.-1 (Max. Value) (mΩ) | 80 |
Polarity Type | Polar |
Rated Voltage (V) | 12.5 |
Operating Temperature Range (°C) | -55 to 105 |
Permissible Ripple Current (Rms) (mA) | 800 |
Endurance (h) | 1000 |
Leakage Current (Max.) (μA) | 12.5 |
Tolerance on Capacitance (%) | -20 to 20 |
Length * Width (mm) | 3.5 * 2.8 |
Temperature Range (°C) | -55 to 105 |
Height (mm) | 1.1 |
Endurance@Temp.-1 | 1000h@105°C |
Size Code | B1 |
Endurance@Temp.-2 | 1000h@85°C |
Rated Ripple Current-1 (mArms) | 800 |
Rated Ripple Current-1 (temp.) (°C) | 45 |
Rated Ripple Current-1 (freq.) (kHz) | 100 |
ESR (mΩ) | 80 |
ESR Frequency (kHz) | 100 |
Leakage Current [Max.] (μA) | 12.5 |
Dissipation Factor [Max.] | 0.1 |
Body Length (mm) | 3.5 |
Body Width (mm) | 2.8 |
Body Height (mm) | 1.1 |
Minimum packaging quantity (piece) | 3000 |
Forming & Packaging Feature | Embossed carrier taping (reel packing) |
Capacitor Tantalum TPC series 12.5V 10uF | RS |
Tantalum Capacitor, 10Uf, 12.5V, 20%, 1411 | Newark Electronics |
Tantalum Polymer Capacitor, 10 uF, 12.5 V, ± 20%, B1, 80 mohm, 1411 [3528-11 Metric] | Avnet America |
CAP, 10µF, 12.5V, 20% | Farnell |
Tantalum Polymer Capacitor, 10 uF, 12.5 V, � 20%, B1, 80 mohm, 1411 [3528-11 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a 12TPC10M?
Additional datasheets, footprints and schematics for 12TPC10M are listed on our Part Details page. You can also find images and similar parts to 12TPC10M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12TPC10M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12TPC10M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12TPC10M fall under?
The 12TPC10M is listed under Capacitors > Polymer Capacitors > POSCAPâ„¢ Tantalum-Polymer > TPC Series.
Can I view similar or alternative parts?
You can view similar parts to 12TPC10M when available in the TPC Series range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12TPC10M you can contact the distributor directly for product support, shipping queries etc.
Is the 12TPC10M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12TPC10M have stock available?
Authorised distributors including RS, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 12TPC10M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12TPC10M often in real-time on the comparison pages.
What if I can't find stock of 12TPC10M?
You can fill out our help required form which you can use to request a quote for 12TPC10M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.