Status: | Unknown |
---|---|
Series: | SX Series |
RoHS: | Unknown |
Prices starting from US$25.49
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$25.49
|
No stock
|
Buy Now | |
Electro Enterprises
from US$31.98
|
134
in stock
|
Buy Now | |
Newark Electronics
from US$41.40
|
-
|
Buy Now | |
RS Americas
from US$55.96
|
-
|
Buy Now | |
element14
from US$25.62
|
-
|
Buy Now | |
Carlton-Bates
from US$33.71
|
-
|
Buy Now | |
TTI Europe
from US$30.04
|
-
|
Buy Now | |
Sager
from US$36.38
|
-
|
Buy Now |
Microswitch Type | Subminiature |
---|---|
Microswitch Actuator | Pin Plunger |
Contact Configuration | SPDT |
Switch Terminals | Solder |
Contact Current Max | 1A |
Contact Voltage DC Nom | 28VDC |
Product Range | SX Series |
Contact Voltage AC Nom | 125VAC |
Operating Force Max | 1.39N |
SVHC | No SVHC (07-Jul-2017) |
Microswitch, Pin Plunger, Spdt, 1A 125V | Newark Electronics |
SWITCH SPDT .01APIN PLUNGR 125V | Honeywell 12SX3-T | RS Americas |
Switch, Limit | Carlton-Bates |
SNAP ACT SW | TTI Europe |
Basic / Snap Action Switches SPDT 1A 125VAC .70N NO SEAL, PIN PLUNGER | Sager |
MICROSWITCH, SPDT, 1A, 125VAC | Farnell |
Where can I find additional details, specifications and documents for a 12SX3-T?
Additional datasheets, footprints and schematics for 12SX3-T are listed on our Part Details page. You can also find images and similar parts to 12SX3-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12SX3-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12SX3-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12SX3-T fall under?
The 12SX3-T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12SX3-T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12SX3-T you can contact the distributor directly for product support, shipping queries etc.
Is the 12SX3-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12SX3-T have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 12SX3-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12SX3-T often in real-time on the comparison pages.
What if I can't find stock of 12SX3-T?
You can fill out our help required form which you can use to request a quote for 12SX3-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.