Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.88
Distributor | Stock | ||
---|---|---|---|
RS
from US$33.98
|
269
in stock
|
Buy Now | |
Sager
from US$27.88
|
238
in stock
|
Buy Now | |
RS Americas
from US$30.13
|
167
in stock
|
Buy Now | |
Electro Enterprises
from US$38.72
|
125
in stock
|
Buy Now | |
Distrelec
from US$56.76
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$36.87
|
-
|
Buy Now | |
Carlton-Bates
from US$35.38
|
-
|
Buy Now | |
TTI Europe
from US$29.43
|
-
|
Buy Now | |
Farnell
from US$30.65
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Microswitch Type | Subminiature |
Microswitch Actuator | Pin Plunger |
Operating Force Max | 5ozf |
Contact Voltage AC Nom | 125V |
Contact Voltage DC Nom | 30V |
Switch SubMiniature 1 AMP PIN PLUNGER | RS |
Basic / Snap Action Switches 1A 1.39N Thru-Hole Screw | Sager |
Basic Switch, Subminiature, 1 Amp, Pin Plunger, SX Series | Honeywell 12SX1-T | RS Americas |
Honeywell Micro Switch SX, 1A, 1CO, 0.7N, Pin Plunger | Distrelec |
Microswitch, Pin Plunger, Spdt, 1A 125V | Newark Electronics |
Switch, Limit | Carlton-Bates |
SNAP ACT SW SPDT 1A 125V | TTI Europe |
Where can I find additional details, specifications and documents for a 12SX1-T.?
Additional datasheets, footprints and schematics for 12SX1-T. are listed on our Part Details page. You can also find images and similar parts to 12SX1-T. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12SX1-T. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12SX1-T. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12SX1-T. fall under?
The 12SX1-T. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 12SX1-T. when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12SX1-T. you can contact the distributor directly for product support, shipping queries etc.
Is the 12SX1-T. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12SX1-T. have stock available?
Authorised distributors including RS, Sager, RS Americas, Electro Enterprises and Distrelec have stock available or on a lead time for 12SX1-T..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12SX1-T. often in real-time on the comparison pages.
What if I can't find stock of 12SX1-T.?
You can fill out our help required form which you can use to request a quote for 12SX1-T. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.