12D1-100SSTB Switches, Relays & Solenoids by Amperite

TIME DELAY RELAY SPST-NO 100SEC 12VDC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark Electronics Newark Electronics
143 units
Buy Now
Logo for element14 element14
143 units
Buy Now
Logo for Onlinecomponents.com Onlinecomponents.com
4 units
Buy Now
Logo for Electro Sonic Electro Sonic
4 units
Buy Now
Logo for RS Americas RS Americas
1 units
Buy Now
Logo for Relay Specialties Relay Specialties
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Relay Mounting Panel
Load Current 2A
Operating Voltage Min -
Operating Voltage Max -
Switching Mode -
Timer Functions Delay-On-Release
Control Voltage AC Min -
Control Voltage AC Max -

Alternative Descriptions

Time Delay Relay, Spst-No, 100Sec, 12Vdc | Newark Electronics
TIME DELAY RELAY, SPST-NO, 100SEC, 12VDC | Farnell
Electromechanical Relay 12VDC 2A SPST-NO (50.8x50.8x30.48)mm THT Time Delay Relay | Onlinecomponents.com
RelaySS CMOS DigitalTimeDelay Off DelaySPST-NOCur-Rtg 2A12V DC, 1-100 Seconds | RS Americas
TDR | Relay Specialties

Featured content from Future

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 12D1-100SSTB?

Additional datasheets, footprints and schematics for 12D1-100SSTB are listed on our Part Details page. You can also find images and similar parts to 12D1-100SSTB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 12D1-100SSTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12D1-100SSTB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 12D1-100SSTB fall under?

The 12D1-100SSTB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to 12D1-100SSTB when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 12D1-100SSTB you can contact the distributor directly for product support, shipping queries etc.

Is the 12D1-100SSTB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 12D1-100SSTB have stock available?

Authorised distributors including Newark Electronics, Farnell, element14, Onlinecomponents.com and Electro Sonic have stock available or on a lead time for 12D1-100SSTB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 12D1-100SSTB often in real-time on the comparison pages.

What if I can't find stock of 12D1-100SSTB?

You can fill out our help required form which you can use to request a quote for 12D1-100SSTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay