Relay Mounting | Panel |
---|---|
Load Current | 1A |
Operating Voltage Min | - |
Operating Voltage Max | - |
Switching Mode | - |
Timer Functions | Delay-On-Make |
Control Voltage AC Min | - |
Control Voltage AC Max | - |
RelaySSTime DelayOn DelaySPST-NOCur-Rtg 1A 12V DC1-100 Seconds | RS Americas |
Time Delay Relay 12VDC SPST-NO(50.8x50.8x19.05)mm THT | Electro Sonic |
TIME DELAY RELAY, SPST-NO, 100SEC, 12VDC | Farnell |
Time Delay Relay, Spst-No, 100Sec, 12Vdc | Newark Electronics |
TDR | Relay Specialties |
Where can I find additional details, specifications and documents for a 12D1-100SST1?
Additional datasheets, footprints and schematics for 12D1-100SST1 are listed on our Part Details page. You can also find images and similar parts to 12D1-100SST1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 12D1-100SST1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 12D1-100SST1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 12D1-100SST1 fall under?
The 12D1-100SST1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 12D1-100SST1 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 12D1-100SST1 you can contact the distributor directly for product support, shipping queries etc.
Is the 12D1-100SST1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 12D1-100SST1 have stock available?
Authorised distributors including RS Americas, Electro Sonic, Onlinecomponents.com, Farnell and element14 have stock available or on a lead time for 12D1-100SST1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 12D1-100SST1 often in real-time on the comparison pages.
What if I can't find stock of 12D1-100SST1?
You can fill out our help required form which you can use to request a quote for 12D1-100SST1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.