Status: | Unknown |
---|---|
Series: | FS-150 Series |
RoHS: | Unknown |
Flow Rate Min | - |
---|---|
Flow Rate Max | 1GPM (US) |
Pressure Max | 13.8bar |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Accuracy % | 15% |
Port Size | 12.7mm |
Product Range | FS-150 Series |
Accuracy | +/-15% |
FLOW SENSOR, 1GPM, 13.8BAR, 1/2" NPT | element14 |
Switch, Flow, FS-150 Series, 1GPM, 13.8BAR, 1/2" NPT, Polypropylene | Gems Sensors 129661 | RS Americas |
Flow Sensor, 1Gpm, 13.8Bar, 1/2" Npt | Newark Electronics |
Where can I find additional details, specifications and documents for a 129661?
Additional datasheets, footprints and schematics for 129661 are listed on our Part Details page. You can also find images and similar parts to 129661 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 129661 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 129661 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 129661 fall under?
The 129661 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 129661 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 129661 you can contact the distributor directly for product support, shipping queries etc.
Is the 129661 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 129661 have stock available?
Authorised distributors including element14, RS Americas, Newark Electronics, Farnell and Boersig have stock available or on a lead time for 129661.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 129661 often in real-time on the comparison pages.
What if I can't find stock of 129661?
You can fill out our help required form which you can use to request a quote for 129661 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.