Status: | Unknown |
---|---|
Series: | FS-150 Series |
RoHS: | Unknown |
Flow Rate Min | - |
---|---|
Flow Rate Max | 0.5GPM (US) |
Pressure Max | 13.8bar |
Supply Voltage DC Min | - |
Supply Voltage DC Max | - |
Accuracy % | 15% |
Port Size | 12.7mm |
Product Range | FS-150 Series |
Port Style | NPT |
Switch, Flow, FS-150 Series, 0.5GPM, Polypropylene, 13.8BAR, 1/2" NPT Male | Gems Sensors 129660 | RS Americas |
Switch Flow FS-150 0.5GPM 1/2" NPT M | RS |
Flow Sensor, 0.5Gpm, 13.8Bar, 1/2" Npt | Newark Electronics |
FLOW SENSOR, 0.5GPM, 13.8BAR, 1/2" NPT | element14 |
Where can I find additional details, specifications and documents for a 129660?
Additional datasheets, footprints and schematics for 129660 are listed on our Part Details page. You can also find images and similar parts to 129660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 129660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 129660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 129660 fall under?
The 129660 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 129660 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 129660 you can contact the distributor directly for product support, shipping queries etc.
Is the 129660 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 129660 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 129660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 129660 often in real-time on the comparison pages.
What if I can't find stock of 129660?
You can fill out our help required form which you can use to request a quote for 129660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.