Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.71
|
3,654
in stock
|
Buy Now | |
Chip One Stop
from US$1.18
|
3,654
in stock
|
Buy Now | |
Rapid Electronics
from US$1.13
|
3,391
in stock
|
Buy Now | |
Distrelec
from US$1.81
|
3,391
in stock
|
Buy Now | |
Farnell
from US$1.86
|
2,750
in stock
|
Buy Now | |
Avnet America
from US$1.11
|
-
|
Buy Now | |
RS Americas
from US$1.39
|
-
|
Buy Now | |
Avnet Asia
from US$1.13
|
-
|
Buy Now | |
Boersig
from US$1.17
|
-
|
Buy Now | |
TE Store
from US$1.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 16 |
Number of Rows | 2 |
Mating Post Length | .185in, 4.7mm |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Design | Round |
Contact Retention Within Housing | Without |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Bright |
Contact Current Rating (Max) | 4A |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Rounded |
Wire Size | 28 – 22AWG |
Connector Height | .433in, 11mm |
Connector Width | .437in, 11.1mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Length | .862in, 21.9mm |
Row-to-Row Spacing | .256in, 6.5mm |
コネクタの高さ | 11mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Material | 66 Nylon |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189 |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Retention | Without |
Strain Relief | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Box & Tray |
実装方法 | Box & Tray |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.2mm, .126in |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers & Wire Housings Hdr 16 Pos Solder Ra 2Mm |Amp Te Connectivity 1-292138-6 | Newark Electronics |
Headers&Wire Housings HDR 16 POS Solder RA 2mm | Rapid Electronics |
TE Connectivity - AMP PCB Conn CT DOUBLE ROW ASSY H 16P HDR N | Distrelec |
CONNECTOR, HEADER, 16POS, 2ROW, 2MM | Farnell |
Conn Shrouded Header HDR 16 POS 2mm Solder RA Thru-Hole | Avnet America |
CT DOUBLE ROW ASSY H 16P HDR N, PCB Headers and Receptacles | TE Connectivity 1-292138-6 | RS Americas |
Special Order: CT DOUBLE ROW ASSY H 16P HDR N PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 16 Number of Rows: 2 PCB Mount Header Right Angle Wire-to-Board 16 | Ct 2Mm Dbl Row Assembly: Horizontal | Part Number: 1-292138-6 | Internal Number: 1-292138-6 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMP CT Series |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | AMP CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-292138-6?
Additional datasheets, footprints and schematics for 1-292138-6 are listed on our Part Details page. You can also find images and similar parts to 1-292138-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292138-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292138-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292138-6 fall under?
The 1-292138-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292138-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292138-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292138-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292138-6 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 1-292138-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292138-6 often in real-time on the comparison pages.
What if I can't find stock of 1-292138-6?
You can fill out our help required form which you can use to request a quote for 1-292138-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.