Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
16,296
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
1,330,977
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
122,273
in stock
|
Buy Now | |
Sager
from US$0.07
|
108,974
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
24,455
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
16,296
in stock
|
Buy Now | |
element14
from US$0.07
|
16,296
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
792
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.10
|
576
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Carlton-Bates
from US$0.12
|
-
|
Buy Now |
Tab Size - Metric | 6.35mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.25" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
Product Range | - |
Contact Material | Brass |
Brass Tin Plate Vertical .250 inch Tab Sturdi-Mount Male Quick-Fit Terminal | Future Electronics |
PC QUICK-FIT TERMINAL STURDI-MOUNT | Heilind Electronics |
Terminals PCB STURDI-MNT TERM | Sager |
Terminal, Male Disconnect, 0.25", Quick Connect | Newark Electronics |
TERMINAL, MALE DISCONNECT, 0.25", QUICK CONNECT | element14 |
Terminal Quick-Fit Vertical Sturdi-Mount PCB Male .250 Tab Brass/Tin | Keystone Electronics 1287-ST | RS Americas |
Terminal: flat | Transfer Multisort Elektronik |
PCB QUICK FIT TERMINAL-ST | Rutronik |
Male PCB Tab Terminal, 0.250 in. x 0.032 in. Tab, Vertical, Sturdi Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1287-ST?
Additional datasheets, footprints and schematics for 1287-ST are listed on our Part Details page. You can also find images and similar parts to 1287-ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1287-ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1287-ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1287-ST fall under?
The 1287-ST is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1287-ST when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1287-ST you can contact the distributor directly for product support, shipping queries etc.
Is the 1287-ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1287-ST have stock available?
Authorised distributors including Future Electronics, Heilind Electronics, Sager, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 1287-ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1287-ST often in real-time on the comparison pages.
What if I can't find stock of 1287-ST?
You can fill out our help required form which you can use to request a quote for 1287-ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.