Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0491
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
8,945
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
55,159
in stock
|
Buy Now | |
Sager
from US$0.0491
|
41,488
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
8,945
in stock
|
Buy Now | |
element14
from US$0.06
|
8,945
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
1,813
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
595
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
423
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Carlton-Bates
from US$0.08
|
-
|
Buy Now |
Tab Size - Metric | 4.75mm x 0.51mm |
---|---|
Tab Size - Imperial | 0.187" x 0.02" |
Terminal Material | Brass |
Mounting Hole Dia | 1.2mm |
Terminal Plating | Tin |
Product Range | - |
Contact Material | Brass |
Brass Tin Plate 0.046 in Diameter Through Hole Quick-Fit Male Terminal | Future Electronics |
Terminals TERMINAL/STURDI-MNT | Sager |
Terminal, Male Disconnect, 0.187", Quick Connect | Newark Electronics |
TERMINAL, MALE DISCONNECT, 0.187", QUICK CONNECT | element14 |
TERMINAL/STURDI-MOUNT | Heilind Electronics |
Terminal Quick-Fit Vertical Sturdi-Mount PCB Male .187 Tab Brass/Tin | Keystone Electronics 1285-ST | RS Americas |
Terminal: flat | Transfer Multisort Elektronik |
PC QUICK-FIT TERMINAL STURDI | Rutronik |
Terminal | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1285-ST?
Additional datasheets, footprints and schematics for 1285-ST are listed on our Part Details page. You can also find images and similar parts to 1285-ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1285-ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1285-ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1285-ST fall under?
The 1285-ST is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1285-ST when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1285-ST you can contact the distributor directly for product support, shipping queries etc.
Is the 1285-ST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1285-ST have stock available?
Authorised distributors including Future Electronics, Sager, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1285-ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1285-ST often in real-time on the comparison pages.
What if I can't find stock of 1285-ST?
You can fill out our help required form which you can use to request a quote for 1285-ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.