Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
1,564
in stock
|
Buy Now | |
TE Store
from US$0.43
|
6,954
in stock
|
Buy Now | |
TTI Europe
from US$0.37
|
5,760
in stock
|
Buy Now | |
Newark Electronics
from US$0.67
|
1,564
in stock
|
Buy Now | |
element14
from US$0.46
|
1,564
in stock
|
Buy Now | |
Chip One Stop
from US$0.65
|
990
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
892
in stock
|
Buy Now | |
Heilind Electronics
from US$0.45
|
112
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.45
|
37
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Boersig
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Wire Size | 18 – 22AWG |
Operating Voltage (Max) | 400VAC |
Centerline (Pitch) | 2.5mm |
Circuit Identification Feature | With |
Agency/Standard | UL |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL 1977 |
Product Type | Connector |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Tool-less Wire Termination | No |
Termination Method to Wire & Cable | Crimp |
UV Exposure Rated | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
2P REC, MINIATURE WATERPROOF CONN.WHITE Lighting Product Type: Connector Termination Method to Wire & Cable: Crimp Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 2.5 mm Connector Crimp Wire-to-Wire 2 | Slimseal Miniature Receptacle | Part Number: 1-2834075-2 | Internal Number: 1-2834075-2 | 2.5 mm | TE Connectivity | TE Store |
2P REC, MINIATURE WATERPROOF C | TTI Europe |
Connector, Receptacle, 2Pos, Cable Rohs Compliant: Yes |Te Connectivity 1-2834075-2 | Newark Electronics |
CONNECTOR, RECEPTACLE, 2POS, CABLE | element14 |
2P REC MINIATURE WATERPROOF CONN.WHITE | Heilind Electronics |
Conn Housing Wire to Board RCP 2 POS 2.5mm ST Cable Mount Tray | Avnet America |
Connector, Wire-to-Wire, Miniature Waterproof Receptacle, 2 Position, White | TE Connectivity 1-2834075-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-2834075-2?
Additional datasheets, footprints and schematics for 1-2834075-2 are listed on our Part Details page. You can also find images and similar parts to 1-2834075-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2834075-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2834075-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2834075-2 fall under?
The 1-2834075-2 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2834075-2 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2834075-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2834075-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2834075-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1-2834075-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2834075-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2834075-2?
You can fill out our help required form which you can use to request a quote for 1-2834075-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.