Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Boersig
-
|
-
|
Buy Now |
Contact Current Rating (Max) | 5A |
---|---|
Wire Size | 18 – 22AWG |
Centerline (Pitch) | .0984in, 2.5mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | Yes |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 2-2834068-3?
Additional datasheets, footprints and schematics for 2-2834068-3 are listed on our Part Details page. You can also find images and similar parts to 2-2834068-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-2834068-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-2834068-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-2834068-3 fall under?
The 2-2834068-3 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 2-2834068-3 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-2834068-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-2834068-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-2834068-3 have stock available?
Authorised distributors including Boersig have stock available or on a lead time for 2-2834068-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-2834068-3 often in real-time on the comparison pages.
What if I can't find stock of 2-2834068-3?
You can fill out our help required form which you can use to request a quote for 2-2834068-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.