Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
5,460
in stock
|
Buy Now | |
TE Store
from US$0.65
|
19,817
in stock
|
Buy Now | |
TTI Europe
from US$0.56
|
4,320
in stock
|
Buy Now | |
element14
from US$0.64
|
2,850
in stock
|
Buy Now | |
Farnell
from US$0.65
|
2,850
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
1,280
in stock
|
Buy Now | |
Heilind Electronics
from US$0.68
|
901
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.68
|
270
in stock
|
Buy Now | |
Rapid Electronics
from US$1.04
|
10
in stock
|
Buy Now | |
Future Electronics
from US$0.53
|
-
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.85
|
-
|
Buy Now | |
Boersig
from US$0.73
|
-
|
Buy Now | |
Distrelec
from US$0.89
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
Contact Current Rating (Max) | 5A |
Wire Size | 18 – 22AWG |
Operating Voltage (Max) | 400VAC |
Centerline (Pitch) | 2.5mm |
Circuit Identification Feature | With |
Agency/Standard | UL |
Agency/Standard Number | UL 1977 |
UL Flammability Rating | UL 94V-0 |
Packaging Method | Loose Piece |
Product Type | Connector |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | Yes |
Termination Method to Wire & Cable | Crimp |
Tool-less Wire Termination | No |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
UV Exposure Rated | No |
2P PLUG, MINIATURE WATERPROOF CONN.WHITE Lighting Product Type: Connector Termination Method to Wire & Cable: Crimp Connector System: Wire-to-Wire Number of Positions: 2 Centerline (Pitch): 2.5 mm Connector Crimp Wire-to-Wire 2 | Slimseal Miniature Plug | Part Number: 1-2834074-2 | Internal Number: 1-2834074-2 | 2.5 mm | TE Connectivity | TE Store |
IP67 2 pole minature cable plug white | RS |
2P PLUG,MINIATURE WATERPROOF | TTI Europe |
PLUG HOUSING, 2POS, THERMOPLASTIC, WHITE | element14 |
Conn Housing, Plug, 2Pos, White | Newark Electronics |
2P PLUG MINIATURE WATERPROOF CONN.WHITE | Heilind Electronics |
Lighting Connectors 2P PLUG MINI IP67 CONN.WHITE | Rapid Electronics |
Conn Housing Wire to Board PL 2 POS 2.5mm ST Cable Mount Loose | Avnet America |
Connector, Wire-to-Wire, Miniature Waterproof Plug, 2 Position, White | TE Connectivity 1-2834074-2 | RS Americas |
TE Connectivity - AMP 2P PLUG MINIATURE WATERPROOF CONN.WHITE | Distrelec |
Where can I find additional details, specifications and documents for a 1-2834074-2?
Additional datasheets, footprints and schematics for 1-2834074-2 are listed on our Part Details page. You can also find images and similar parts to 1-2834074-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2834074-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2834074-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2834074-2 fall under?
The 1-2834074-2 is listed under Connectors > Lighting Connectors > Ballast Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2834074-2 when available in the Ballast Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2834074-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2834074-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2834074-2 have stock available?
Authorised distributors including TE Store, RS, TTI Europe, element14 and Farnell have stock available or on a lead time for 1-2834074-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2834074-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2834074-2?
You can fill out our help required form which you can use to request a quote for 1-2834074-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.