Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 66W |
Output Voltage - Output 1 | - |
Output Current - Output 1 | - |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Dc-Dc Converter, 2 O/P, 66W | Newark Electronics |
Supply Module for ACT20M MICROSERIES Signal Converters Screw Connection DIN Rail Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1282490000?
Additional datasheets, footprints and schematics for 1282490000 are listed on our Part Details page. You can also find images and similar parts to 1282490000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1282490000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1282490000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1282490000 fall under?
The 1282490000 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 1282490000 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1282490000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1282490000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1282490000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1282490000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1282490000 often in real-time on the comparison pages.
What if I can't find stock of 1282490000?
You can fill out our help required form which you can use to request a quote for 1282490000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.