Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Protocol | LTE MIMO |
---|---|
Antenna Type | Enclosure |
Band Type | Dual Band |
Antenna Style | External |
Wireless Application | WiMAX, GSM, Wi-Fi, LTE |
Mounts To | Rail Rooftop |
Mounting Retention Type | 4-Hole Mount |
Antenna Connector Type | TNC Socket, N-Type Socket |
Antenna Connection Type | Cable Assembly |
Frequency Band | 698 – 960MHz, 1710 – 6000MHz |
2X 698-960/1710-6000 MHZ+ GPS/GNSS | Heilind Electronics |
Mimo Antenna, 698Mhz-6Ghz, Thread Mnt | Newark Electronics |
LTE MiMo Antenna Vertical 960MHz/6000MHz 6dBi/10dBi Screw | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Antenna Type | MIMO |
---|---|
Frequency Min | 698MHz |
Frequency Max | 6GHz |
Antenna Mounting | Thread Mount |
Gain | 10dB |
VSWR | 2.5 |
Input Power | 60W |
Input Impedance | 50ohm |
Antenna Polarization | Vertical |
Where can I find additional details, specifications and documents for a 1-2823591-1?
Additional datasheets, footprints and schematics for 1-2823591-1 are listed on our Part Details page. You can also find images and similar parts to 1-2823591-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2823591-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2823591-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2823591-1 fall under?
The 1-2823591-1 is listed under Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1-2823591-1 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2823591-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2823591-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2823591-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 1-2823591-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2823591-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2823591-1?
You can fill out our help required form which you can use to request a quote for 1-2823591-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.