Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.08
|
37,991
in stock
|
Buy Now | |
RS
from US$0.14
|
1,500
in stock
|
Buy Now | |
element14
from US$0.17
|
1,453
in stock
|
Buy Now | |
Farnell
from US$0.11
|
1,453
in stock
|
Buy Now | |
RS Americas
from US$0.60
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Newark Electronics
from US$30.87
|
-
|
Buy Now | |
Avnet America
from US$58.30
|
-
|
Buy Now | |
Carlton-Bates
from US$0.12
|
-
|
Buy Now | |
Sager
from US$26.37
|
-
|
Buy Now |
Tab Size - Metric | 2.8mm x 0.81mm |
---|---|
Tab Size - Imperial | 0.11" x 0.032" |
Terminal Material | Brass |
Mounting Hole Dia | 1.3mm |
Terminal Plating | Tin |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Dual Tab Brass Tin Nickel Plate PC Quick-Fit Male Terminal | Future Electronics |
TONGUE CI 2,8/6,3 | RS |
TERMINAL, MALE PCB DISCONNECT, 1.3MM | element14 |
PCB QUICK FIT TERMINAL 0.8 | Rutronik |
Terminal | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fei Socket/ Bulk |Littelfuse 1282 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a 1282?
Additional datasheets, footprints and schematics for 1282 are listed on our Part Details page. You can also find images and similar parts to 1282 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1282 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1282 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1282 fall under?
The 1282 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1282 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1282 you can contact the distributor directly for product support, shipping queries etc.
Is the 1282 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1282 have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and RS Americas have stock available or on a lead time for 1282.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1282 often in real-time on the comparison pages.
What if I can't find stock of 1282?
You can fill out our help required form which you can use to request a quote for 1282 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.