Status: | Unknown |
---|---|
Series: | DEM10050C Series |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
490
in stock
|
Buy Now | |
CoreStaff
from US$0.29
|
1,499
in stock
|
Buy Now | |
Newark Electronics
from US$0.72
|
-
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.57
|
-
|
Buy Now | |
element14
from US$0.62
|
-
|
Buy Now | |
Farnell
from US$0.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 4.7µH |
---|---|
RMS Current (Irms) | 7.9A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 12.7A |
Product Range | DEM10050C Series |
Power Inductor Case | 10mm x 10mm x 5mm |
DC Resistance Max | 0.0135ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 4.7Uh, 7.9A, 30%, Shielded | Newark Electronics |
10 x 10mm 5mm thick 4.7 uH â–’30% DRC (mohms) max 13.5 7.1A max | Future Electronics |
Power Inductor (SMD), 4.7 uH, ± 30%, 6.7 A, Shielded, 9.5 A, 10mm x 10mm x 5mm | Avnet America |
INDUCTOR, 4.7UH, 7.9A, 30%, SHIELDED | element14 |
Power Inductor (SMD), 4.7 uH, � 30%, 6.7 A, Shielded, 9.5 A, 10mm x 10mm x 5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1274AS-H-4R7N=P3?
Additional datasheets, footprints and schematics for 1274AS-H-4R7N=P3 are listed on our Part Details page. You can also find images and similar parts to 1274AS-H-4R7N=P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1274AS-H-4R7N=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1274AS-H-4R7N=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1274AS-H-4R7N=P3 fall under?
The 1274AS-H-4R7N=P3 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1274AS-H-4R7N=P3 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1274AS-H-4R7N=P3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1274AS-H-4R7N=P3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1274AS-H-4R7N=P3 have stock available?
Authorised distributors including CoreStaff, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1274AS-H-4R7N=P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1274AS-H-4R7N=P3 often in real-time on the comparison pages.
What if I can't find stock of 1274AS-H-4R7N=P3?
You can fill out our help required form which you can use to request a quote for 1274AS-H-4R7N=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.