Status: | Unknown |
---|---|
Series: | DEM10050C Series |
RoHS: | Unknown |
Inductance | 3.3µH |
---|---|
RMS Current (Irms) | 8.7A |
Inductor Construction | Shielded |
Saturation Current (Isat) | 14.4A |
Product Range | DEM10050C Series |
Power Inductor Case | 10mm x 10mm x 5mm |
DC Resistance Max | 0.0114ohm |
Inductance Tolerance | ± 30% |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 3.3Uh, 8.7A, 30%, Shielded | Newark Electronics |
10 x 10mm 5mm thick 3.3 uH ▒30% DRC (mohms) max 11.4 8.0A max | Future Electronics |
Ind Power Shielded 3.3uH 30% 100KHz Ferrite 7.4A T/R | Avnet America |
INDUCTOR, 3.3UH, 8.7A, 30%, SHIELDED | element14 |
Where can I find additional details, specifications and documents for a 1274AS-H-3R3N=P3?
Additional datasheets, footprints and schematics for 1274AS-H-3R3N=P3 are listed on our Part Details page. You can also find images and similar parts to 1274AS-H-3R3N=P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1274AS-H-3R3N=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1274AS-H-3R3N=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1274AS-H-3R3N=P3 fall under?
The 1274AS-H-3R3N=P3 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1274AS-H-3R3N=P3 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1274AS-H-3R3N=P3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1274AS-H-3R3N=P3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1274AS-H-3R3N=P3 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1274AS-H-3R3N=P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1274AS-H-3R3N=P3 often in real-time on the comparison pages.
What if I can't find stock of 1274AS-H-3R3N=P3?
You can fill out our help required form which you can use to request a quote for 1274AS-H-3R3N=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.