1274AS-H-150M=P3 Inductors & Filters by Murata

INDUCTOR 15UH 4.6A 20% SHIELDED

Status: Unknown
Series: DEM10050C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.54

Distributor Stock
Logo for Farnell
Farnell
from US$0.60
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.72
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.58
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.57
-
Buy Now
Logo for element14
element14
from US$0.54
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 15µH
RMS Current (Irms) 4.6A
Inductor Construction Shielded
Saturation Current (Isat) 6.8A
Product Range DEM10050C Series
Power Inductor Case 10mm x 10mm x 5mm
DC Resistance Max 0.0423ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Inductor, 15Uh, 4.6A, 20%, Shielded | Newark Electronics
DEM10050C Series 15 uH 5.1 A 35.2 mOhm DRC Shielded Wirewound Inductor | Future Electronics
Power Inductor (SMD), 15 uH, ± 20%, 3.9 A, Shielded, 5.1 A, 10mm x 10mm x 5mm | Avnet America
INDUCTOR, 15UH, 4.6A, 20%, SHIELDED | element14
Power Inductor (SMD), 15 uH, � 20%, 3.9 A, Shielded, 5.1 A, 10mm x 10mm x 5mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1274AS-H-150M=P3?

Additional datasheets, footprints and schematics for 1274AS-H-150M=P3 are listed on our Part Details page. You can also find images and similar parts to 1274AS-H-150M=P3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1274AS-H-150M=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1274AS-H-150M=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1274AS-H-150M=P3 fall under?

The 1274AS-H-150M=P3 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to 1274AS-H-150M=P3 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1274AS-H-150M=P3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1274AS-H-150M=P3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1274AS-H-150M=P3 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 1274AS-H-150M=P3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1274AS-H-150M=P3 often in real-time on the comparison pages.

What if I can't find stock of 1274AS-H-150M=P3?

You can fill out our help required form which you can use to request a quote for 1274AS-H-150M=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay