Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Nickel |
---|---|
Body Material | Zinc |
Number of Positions | 2 |
Number of Coaxial Contacts | 2 |
Port Configuration | Single Port |
PCB Mount Orientation | Right Angle |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 9.22mm, .363in |
PCB Tail Length | .157in, 4mm |
Height Above PC Board | 24.1mm, .949in |
Impedance | 75Ω |
Insulation Resistance | 1000MΩ |
RF Connector Coupling Mechanism | Bayonet |
Detent | Without |
Connector Mounting Type | Board Mount |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 2GHz |
Grade | Commercial |
Additional Features | Hardware Included, Stacked |
Dielectric Material | PTFE |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | Mini BNC |
Connector System | Cable-to-Board |
Sealable | No |
RF Connector Style | Jack |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Jack, 2 Position, Stacked R/A, Mini Bnc Rohs Compliant: Yes |Te Connectivity 1274663-2 | Newark Electronics |
Conn Mini-BNC F 0Hz to 2GHz 75Ohm Solder RA Thru-Hole Gold | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1274663-2?
Additional datasheets, footprints and schematics for 1274663-2 are listed on our Part Details page. You can also find images and similar parts to 1274663-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1274663-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1274663-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1274663-2 fall under?
The 1274663-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1274663-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1274663-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1274663-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1274663-2 have stock available?
Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for 1274663-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1274663-2 often in real-time on the comparison pages.
What if I can't find stock of 1274663-2?
You can fill out our help required form which you can use to request a quote for 1274663-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.