Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Connector Orientation | Right Angle |
---|---|
Body Material | Brass |
Body Finish | Plated |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Hex |
RF Connector Center Contact Material | Brass |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .455in, 11.56mm |
Impedance | 75Ω |
Insulation Resistance | 1000MΩ |
Detent | Without |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Bayonet |
Operating Frequency | 2GHz |
Grade | Commercial |
Dielectric Material | PTFE |
Coupling Nut Base Material | Brass |
Additional Features | Hardware Included |
実装方法 | Carton |
Packaging Method | Carton |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
RF Interface | Mini BNC |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Cable Type | RG 734A |
Plug Kit, Right Angle, Mini Bnc |Amp Te Connectivity 1274566-2 | Newark Electronics |
Conn Mini-BNC PL 0Hz to 2GHz 75Ohm Crimp RA Cable Mount Gold | Avnet America |
Where can I find additional details, specifications and documents for a 1274566-2?
Additional datasheets, footprints and schematics for 1274566-2 are listed on our Part Details page. You can also find images and similar parts to 1274566-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1274566-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1274566-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1274566-2 fall under?
The 1274566-2 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1274566-2 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1274566-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1274566-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1274566-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1274566-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1274566-2 often in real-time on the comparison pages.
What if I can't find stock of 1274566-2?
You can fill out our help required form which you can use to request a quote for 1274566-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.