Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.30
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.79
|
550
in stock
|
Buy Now | |
Rapid Electronics
from US$19.03
|
550
in stock
|
Buy Now | |
Chip One Stop
from US$11.30
|
550
in stock
|
Buy Now | |
Farnell
from US$19.70
|
440
in stock
|
Buy Now | |
Newark Electronics
from US$16.38
|
-
|
Buy Now | |
Avnet America
from US$14.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Connector Orientation | Straight |
---|---|
Body Material | Brass |
Body Plating Material | Nickel |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Hex |
RF Connector Center Contact Material | Phosphor Bronze |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | 7.49mm, .295in |
Insulation Resistance | 1000MΩ |
Impedance | 75Ω |
Detent | With |
RF Connector Coupling Mechanism | Bayonet |
Panel Attachment Style | Rear Mount |
RF Contact Captivation Method | Mechanical |
Connector Mounting Type | Bulkhead |
Operating Frequency | 2GHz |
Additional Features | Hardware Included |
Dielectric Material | PTFE |
Grade | Commercial |
Packaging Method | Carton |
実装方法 | Carton |
Connector System | Cable-to-Panel |
RF Connector Style | Jack |
Sealable | No |
RF Interface | Mini BNC |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 735A |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Connectors BULKHEAD CABLE JK CABLE 735A | Rapid Electronics |
TE Connectivity BULKHEAD JACK KIT STRAIGHT M RF Connecto | Distrelec |
Bulkhead Jack Kit Straight M |Amp Te Connectivity 1274568-1 | Newark Electronics |
Conn Mini-BNC RCP 0Hz to 2GHz 75Ohm Crimp ST Panel Mount Gold | Avnet America |
Where can I find additional details, specifications and documents for a 1274568-1?
Additional datasheets, footprints and schematics for 1274568-1 are listed on our Part Details page. You can also find images and similar parts to 1274568-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1274568-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1274568-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1274568-1 fall under?
The 1274568-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1274568-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1274568-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1274568-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1274568-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1274568-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1274568-1 often in real-time on the comparison pages.
What if I can't find stock of 1274568-1?
You can fill out our help required form which you can use to request a quote for 1274568-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.