1267AY-4R7N=P3 Inductors by Murata

INDUCTOR, 4.7UH, 5.3A, 30%, WIREWOUNDDC Resistance

Status: Unknown
Series: DG8040C Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.33

Distributor Stock
Logo for Farnell
Farnell
from US$0.33
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.56
-
Buy Now
Logo for element14
element14
from US$0.33
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Inductance 4.7µH
RMS Current (Irms) 5.3A
Inductor Construction Wirewound
Saturation Current (Isat) 5.1A
Product Range DG8040C Series
Power Inductor Case 8mm x 8mm x 4mm
RoHS Compliant Yes

Alternative Descriptions

Inductor, 4.7Uh, 5.3A, 30%, Wirewound | Newark Electronics
INDUCTOR, 4.7UH, 5.3A, 30%, WIREWOUND | element14
Power Inductor (SMD), 4.7 uH, ± 30%, 5.3 A, Shielded, 5.1 A, 8mm x 8mm x 4mm | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1267AY-4R7N=P3?

Additional datasheets, footprints and schematics for 1267AY-4R7N=P3 are listed on our Part Details page. You can also find images and similar parts to 1267AY-4R7N=P3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1267AY-4R7N=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1267AY-4R7N=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1267AY-4R7N=P3 fall under?

The 1267AY-4R7N=P3 is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.

Can I view similar or alternative parts?

You can view similar parts to 1267AY-4R7N=P3 when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1267AY-4R7N=P3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1267AY-4R7N=P3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1267AY-4R7N=P3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 1267AY-4R7N=P3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1267AY-4R7N=P3 often in real-time on the comparison pages.

What if I can't find stock of 1267AY-4R7N=P3?

You can fill out our help required form which you can use to request a quote for 1267AY-4R7N=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay