Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.26
Wavelength Typ | 650nm |
---|---|
Output Power | 1mW |
Voltage Rating | 5V |
Laser Lens | Aperture |
Laser Beam Size | 2mm |
Supply Current | 45mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Beam Divergence | 0.2mrad |
External Diameter | 14mm |
External Length / Height | 24mm |
External Width | 14mm |
Laser Class | Class 2 |
Mean Time to Failure | 100000h |
Operating Temperature Max | 45°C |
Operating Temperature Min | -10°C |
Operating Temperature Range | -10°C to +45°C |
Peak Wavelength | 650nm |
Range | 30mm |
Storage Temperature Max | 85°C |
Storage Temperature Min | -25°C |
Supply Voltage Max | 5V |
Supply Voltage Min | 3V |
Laser, Gated Cameo, 650Nm, 1Mw, C2 Lens | Newark Electronics |
LASER, GATED CAMEO, 650NM, 1MW, C2 LENS | element14 |
Where can I find additional details, specifications and documents for a 1260-07?
Additional datasheets, footprints and schematics for 1260-07 are listed on our Part Details page. You can also find images and similar parts to 1260-07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1260-07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1260-07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1260-07 fall under?
The 1260-07 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Laser Products.
Can I view similar or alternative parts?
You can view similar parts to 1260-07 when available in the Laser Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1260-07 you can contact the distributor directly for product support, shipping queries etc.
Is the 1260-07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1260-07 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Richardson RFPD have stock available or on a lead time for 1260-07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1260-07 often in real-time on the comparison pages.
What if I can't find stock of 1260-07?
You can fill out our help required form which you can use to request a quote for 1260-07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.