Status: | Unknown |
---|---|
Series: | DG6045C Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
2,322
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
5,720
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,322
in stock
|
Buy Now | |
element14
from US$0.26
|
2,322
in stock
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 100µH |
---|---|
RMS Current (Irms) | 900mA |
Inductor Construction | Wirewound |
Saturation Current (Isat) | 900mA |
Product Range | DG6045C Series |
Power Inductor Case | 6mm x 6mm x 4.5mm |
DC Resistance Max | 0.552ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 100Uh, 0.9A, 20%, Wirewound | Newark Electronics |
INDUCTOR, 100UH, 0.9A, 20%, WIREWOUND | element14 |
FIXED IND 100UH 900MA 552 MOHM | Future Electronics |
Power Inductor (SMD), 100 uH, ± 20%, 900 mA, Shielded, 900 mA, 6mm x 6mm x 4.5mm | Avnet America |
Power Inductor (SMD), 100 uH, � 20%, 900 mA, Shielded, 900 mA, 6mm x 6mm x 4.5mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1255AY-101M=P3?
Additional datasheets, footprints and schematics for 1255AY-101M=P3 are listed on our Part Details page. You can also find images and similar parts to 1255AY-101M=P3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1255AY-101M=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1255AY-101M=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1255AY-101M=P3 fall under?
The 1255AY-101M=P3 is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to 1255AY-101M=P3 when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1255AY-101M=P3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1255AY-101M=P3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1255AY-101M=P3 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1255AY-101M=P3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1255AY-101M=P3 often in real-time on the comparison pages.
What if I can't find stock of 1255AY-101M=P3?
You can fill out our help required form which you can use to request a quote for 1255AY-101M=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.