1255AY-3R3N=P3 Inductors & Filters by Murata

INDUCTOR 3.3UH 4.4A 30% WIREWOUND

Status: Unknown
Series: DG6045C Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.23

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
4,981
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.34
4,981
in stock
Buy Now
Logo for element14
element14
from US$0.24
4,981
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
1,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.23
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Inductance 3.3µH
RMS Current (Irms) 4.4A
Inductor Construction Wirewound
Saturation Current (Isat) 5.2A
Product Range DG6045C Series
Power Inductor Case 6mm x 6mm x 4.5mm
DC Resistance Max 0.0252ohm
Inductance Tolerance ± 30%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Inductor, 3.3Uh, 4.4A, 30%, Wirewound | Newark Electronics
INDUCTOR, 3.3UH, 4.4A, 30%, WIREWOUND | element14
Power Inductor (SMD), 3.3 uH, � 30%, 4.4 A, Shielded, 5.2 A, 6mm x 6mm x 4.5mm | Avnet Abacus
3.3â•¡H Shielded Wirewound Inductor 4.4A 21mOhm Nonstandard | Future Electronics
Power Inductor (SMD), 3.3 uH, ± 30%, 4.4 A, Shielded, 5.2 A, 6mm x 6mm x 4.5mm | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1255AY-3R3N=P3?

Additional datasheets, footprints and schematics for 1255AY-3R3N=P3 are listed on our Part Details page. You can also find images and similar parts to 1255AY-3R3N=P3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1255AY-3R3N=P3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1255AY-3R3N=P3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1255AY-3R3N=P3 fall under?

The 1255AY-3R3N=P3 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to 1255AY-3R3N=P3 when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1255AY-3R3N=P3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1255AY-3R3N=P3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1255AY-3R3N=P3 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Future Electronics have stock available or on a lead time for 1255AY-3R3N=P3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1255AY-3R3N=P3 often in real-time on the comparison pages.

What if I can't find stock of 1255AY-3R3N=P3?

You can fill out our help required form which you can use to request a quote for 1255AY-3R3N=P3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay