Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.65
|
No stock
|
Buy Now | |
RS Americas
from US$4.41
|
135
in stock
|
Buy Now | |
Rapid Electronics
from US$4.72
|
114
in stock
|
Buy Now | |
Chip One Stop
from US$4.77
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$6.65
|
-
|
Buy Now | |
element14
from US$5.96
|
-
|
Buy Now | |
Farnell
from US$7.23
|
-
|
Buy Now |
Accessory Type | Wraparound Mounting Bracket |
---|---|
Clip Diameter | 1.375" |
Product Range | - |
Applications | Sprague 36DY Series Capacitors |
Size | 1.375 x 1.781 x 2.218 |
Mounting Bracket, Capacitor, 1.375" ID, 2.218" OL, Large Can, Type 2 Feet | Vishay Specialty Capacitors 1245860035A | RS Americas |
Mounting Bases/Accessories | Rapid Electronics |
LARGE CAN BRACKET, 2 MOUNTING FEET, 1.37 | RS |
Bracket Hardware For 36D Parts Rohs Compliant: Yes |Vishay 1245860035A. | Newark Electronics |
CAPACITOR MOUNT BRACKET, 1.375" DIAMETER | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1245860035A?
Additional datasheets, footprints and schematics for 1245860035A are listed on our Part Details page. You can also find images and similar parts to 1245860035A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1245860035A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1245860035A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1245860035A fall under?
The 1245860035A is listed under Passive Components > Capacitors > Capacitor Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1245860035A when available in the Capacitor Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1245860035A you can contact the distributor directly for product support, shipping queries etc.
Is the 1245860035A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1245860035A have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 1245860035A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1245860035A often in real-time on the comparison pages.
What if I can't find stock of 1245860035A?
You can fill out our help required form which you can use to request a quote for 1245860035A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.