Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Black |
---|---|
Number of Rows | 1, 4 |
Number of Sections | 1 |
Number of Positions | 56, 18 |
Number of Signal Positions | 56 |
Tab Thickness | .024in, .6mm |
Tab Width | .11in, .118in, 3mm, 2.8mm |
Interface Plating | Tin (Sn) |
Profile Height from PCB | 1.114in, 28.3mm |
PCB 厚 (推奨) | 1.6mm |
PCB Thickness (Recommended) | .063in |
Voltage Rating (Max) | 12VDC |
Centerline (Pitch) | 8.1mm, 5.08mm, .319in, .2in |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | With |
Mounting Orientation | Vertical/180° |
Panel Mount Feature | Without |
Locking Interface | Without |
PCB Mount Retention | With |
Mounting Holes | Without |
PCB Mount Retention Type | Boardlock |
Circuit Application | Power & Signal |
Packaging Quantity | 120 |
Packaging Type | Tray |
Shielded | No |
Hybrid Header | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 65°C, 70°C, 158°F, 80°C, 85°C, 185°F, 149°F, 75°C, 176°F, 167°F |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 1241768-4?
Additional datasheets, footprints and schematics for 1241768-4 are listed on our Part Details page. You can also find images and similar parts to 1241768-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241768-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241768-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241768-4 fall under?
The 1241768-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1241768-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241768-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241768-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241768-4 have stock available?
There is no stock from authorised distributors for 1241768-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241768-4 often in real-time on the comparison pages.
What if I can't find stock of 1241768-4?
You can fill out our help required form which you can use to request a quote for 1241768-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.