Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.83
Color | Black |
---|---|
Number of Rows | 4, 2, 1 |
Number of Sections | 1 |
Number of Signal Positions | 24 |
Tab Width | .63mm, .025in, 2.8mm, .11in |
Tab Thickness | .024in, .025in, .6mm, .63mm |
Interface Plating | Tin (Sn) |
Length | 49.8mm, 1.961in |
PCB 厚 (推奨) | .8mm |
PCB Thickness (Recommended) | .031in |
Width | 1.358in, 34.5mm |
Profile Height from PCB | 28.3mm, 1.114in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 5.08mm, .2in, .1in, .319in, 2.54mm, 8.1mm |
UL Flammability Rating | UL 94-HB |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
PCB Mount Alignment | Without |
Mounting Holes | Without |
PCB Mount Retention | With |
Mounting Orientation | Vertical/180° |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 120 |
Packaging Type | Loose Piece |
Sealable | No |
Shielded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | Yes |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 176°F, 75°C, 70°C, 167°F, 158°F, 80°C |
Operating Temperature Range | -40 – 80°C, -40 – 176°F |
MPQ/MQS ST-STE40+2P PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Rows: 2 1 4 Centerline (Pitch): 5.08 mm 2.54 mm 8.1 mm PCB Mount Header Vertical Wire-to-Board 2 | Data Connectivity Header | Part Number: 1241768-1 | Internal Number: 1241768-1 | 5.08 mm | TE Connectivity | TE Store |
Mpq/Mqs St-Ste40+2P |Amp Te Connectivity 1241768-1 | Newark Electronics |
Conn Power PIN 16Power/14Signal POS Solder ST Thru-Hole 56 Terminal 1 Port Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1241768-1?
Additional datasheets, footprints and schematics for 1241768-1 are listed on our Part Details page. You can also find images and similar parts to 1241768-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241768-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241768-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241768-1 fall under?
The 1241768-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1241768-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241768-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241768-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241768-1 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 1241768-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241768-1 often in real-time on the comparison pages.
What if I can't find stock of 1241768-1?
You can fill out our help required form which you can use to request a quote for 1241768-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.