Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
7,750
in stock
|
Buy Now | |
Rapid Electronics
from US$0.45
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$0.84
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Distrelec
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now | |
Farnell
from US$0.34
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .6mm, .024in, .031in, .8mm |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Interface Plating | Gold (Au) |
Terminal & Splice Type | Receptacle |
Crimp Type | F-Crimp |
Mating Tab Width | 2.8mm, .11in |
Typical Current Rating | 15A |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .083in |
Wire Size | .5 – 1mm², 20 – 17AWG |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 1mm², 19AWG, .75mm², .85mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 3500 |
Wire Type | Copper |
Sealable | No |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Termination Method | Double Crimp |
Operating Temperature Range | -40 – 302°F, -40 – 150°C |
MCP 2.8K receptacle contact, AWG 20-17 | RS |
Automotive Terminals AMP MCP 2.8K CONTACT | Rapid Electronics |
Automotive Contact, Skt, 20-17Awg, Crimp Rohs Compliant: Yes |Amp Te Connectivity 1241388-2 | Newark Electronics |
MCP 2.8K receptacle contact, AWG 20-17 | TE Connectivity 1241388-2 | RS Americas |
AUTOMOTIVE CONTACT, SKT, 20-17AWG, CRIMP | element14 |
TE Connectivity AMP MCP 2.8K CONTACT Automotive Connecto | Distrelec |
AMP MCP 2.8K CONTACT | TTI Europe |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
MCP2.8 BU-KONTAKT | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1241388-2?
Additional datasheets, footprints and schematics for 1241388-2 are listed on our Part Details page. You can also find images and similar parts to 1241388-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1241388-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1241388-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1241388-2 fall under?
The 1241388-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1241388-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1241388-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1241388-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1241388-2 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1241388-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1241388-2 often in real-time on the comparison pages.
What if I can't find stock of 1241388-2?
You can fill out our help required form which you can use to request a quote for 1241388-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.