Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Relay Mounting | Through Hole |
---|---|
Coil Resistance | 150ohm |
Switching Current Max | 500mA |
Switching Voltage Max | 200V |
RoHS Compliant | Yes |
Reed relay, 1 form A dry (high | Relay Specialties |
Relay, Reed, 200V, 0.5A, Tht | Newark Electronics |
Where can I find additional details, specifications and documents for a 1240-06-2104?
Additional datasheets, footprints and schematics for 1240-06-2104 are listed on our Part Details page. You can also find images and similar parts to 1240-06-2104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1240-06-2104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1240-06-2104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1240-06-2104 fall under?
The 1240-06-2104 is listed under Switches & Relays > Relays > Reed Relays.
Can I view similar or alternative parts?
You can view similar parts to 1240-06-2104 when available in the Reed Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1240-06-2104 you can contact the distributor directly for product support, shipping queries etc.
Is the 1240-06-2104 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1240-06-2104 have stock available?
Authorised distributors including Relay Specialties and Newark Electronics have stock available or on a lead time for 1240-06-2104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1240-06-2104 often in real-time on the comparison pages.
What if I can't find stock of 1240-06-2104?
You can fill out our help required form which you can use to request a quote for 1240-06-2104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.