Status: | Unknown |
---|---|
Series: | DFE252012C Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
19,499
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
19,499
in stock
|
Buy Now | |
element14
from US$0.22
|
19,499
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
9,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now |
Inductance | 10µH |
---|---|
Product Range | DFE252012C Series |
DC Current Rating | 1A |
High Frequency Inductor Case | 1008 [2520 Metric] |
Inductor Construction | Shielded |
DC Resistance Max | 0.46ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | - |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 10Uh, 1A, 1008, Shielded | Newark Electronics |
INDUCTOR, 10UH, 1A, 1008, SHIELDED | element14 |
Ind Power Shielded 10uH 20% 1MHz Metal 850mA 1008 T/R | Future Electronics |
Power Inductor (SMD), 10 uH, � 20%, 850 mA, Shielded, 1 A, 2.5mm x 2mm x 1.2mm | Avnet Abacus |
1239AS 10uH 1A 20% WWT Toko | Rutronik |
Power Inductor (SMD), 10 uH, ± 20%, 850 mA, Shielded, 1 A, 2.5mm x 2mm x 1.2mm | Avnet America |
10 UH 20% | TTI Europe |
Where can I find additional details, specifications and documents for a 1239AS-H-100M=P2?
Additional datasheets, footprints and schematics for 1239AS-H-100M=P2 are listed on our Part Details page. You can also find images and similar parts to 1239AS-H-100M=P2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1239AS-H-100M=P2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1239AS-H-100M=P2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1239AS-H-100M=P2 fall under?
The 1239AS-H-100M=P2 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1239AS-H-100M=P2 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1239AS-H-100M=P2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1239AS-H-100M=P2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1239AS-H-100M=P2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Abacus have stock available or on a lead time for 1239AS-H-100M=P2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1239AS-H-100M=P2 often in real-time on the comparison pages.
What if I can't find stock of 1239AS-H-100M=P2?
You can fill out our help required form which you can use to request a quote for 1239AS-H-100M=P2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.