Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
216
in stock
|
Buy Now | |
Rapid Electronics
from US$1.58
|
1,024
in stock
|
Buy Now | |
Newark Electronics
from US$2.24
|
830
in stock
|
Buy Now | |
Chip One Stop
from US$1.76
|
830
in stock
|
Buy Now | |
Farnell
from US$1.63
|
700
in stock
|
Buy Now | |
Avnet America
from US$1.16
|
503
in stock
|
Buy Now | |
TE Store
from US$2.44
|
237
in stock
|
Buy Now | |
Distrelec
from US$1.78
|
194
in stock
|
Buy Now | |
SOS electronic
from US$1.17
|
72
in stock
|
Buy Now | |
Future Electronics
from US$2.14
|
-
|
Buy Now | |
RS Americas
from US$1.83
|
-
|
Buy Now | |
element14
from US$1.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Keyed | Yes |
Vented | No |
Product Height | 39.25mm |
Connector Diameter | 40mm |
Housing Color | Gray |
Agency & Standard | Zhaga |
Lighting Product Type | Connector |
Sealable | Yes |
IP Water Sealing Level | 6 |
Operating Temperature Range | -40 – 90°C |
IP Dust Sealing Level | 6 |
Led Lighting Lenses Lumawise End S, Rohs Compliant: Yes |Te Connectivity 1-2329013-2 | Newark Electronics |
LED LENS, CLEAR, DOME, PC, 40MM | Farnell |
LUMAWISE 40MM DIA DOME CLEAR TALL Lighting Product Type: Connector Primary Product Color: Gray Product Height: 39.25 mm Lighting Connector Features Included: Keyed Not Vented Compatible With Agency/Standards Products: Zhaga Connector Gray 39.25 mm Keyed | Street Lighting Connector | Part Number: 1-2329013-2 | Internal Number: 1-2329013-2 | TE Connectivity | TE Store |
LUMAWISE Endurance S, 40mm dome, clear, | RS |
TE Connectivity - AMP LUMAWISE 40MM DIA DOME CLEAR TALL | Distrelec |
Dome for D40mm LUMAWISE Base, H39,25mm, Clear, Polycarbonate | SOS electronic |
LUMAWISE ENDURANCE S 40 mm Dia. Clear Dome | Future Electronics |
LUMAWISE Endurance S, 40mm dome, clear, tall | TE Connectivity 1-2329013-2 | RS Americas |
LED LENS, DOME, PC, CLEAR, 40MM | element14 |
Where can I find additional details, specifications and documents for a 1-2329013-2?
Additional datasheets, footprints and schematics for 1-2329013-2 are listed on our Part Details page. You can also find images and similar parts to 1-2329013-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2329013-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2329013-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2329013-2 fall under?
The 1-2329013-2 is listed under Connectors > Lighting Connectors > Solid State Lighting > Zhaga Book 18 Street Light Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-2329013-2 when available in the Zhaga Book 18 Street Light Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2329013-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2329013-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2329013-2 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 1-2329013-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2329013-2 often in real-time on the comparison pages.
What if I can't find stock of 1-2329013-2?
You can fill out our help required form which you can use to request a quote for 1-2329013-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.