Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0449
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.0449
|
34,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.0470
|
-
|
Buy Now | |
RS Americas
from US$0.05
|
-
|
Buy Now | |
element14
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.0476
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Family Seal or Unsealed |
---|---|
Mating Tab Width | .5mm, .02in |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Mating Tab Thickness | .016in, .4mm |
Crimp Type | Other |
Contact Termination Area Plating Material | Tin (Sn) |
Agency/Standard | LV214 |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 17000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | FFC Crimp |
Automotive Contact, Socket, Crimp Rohs Compliant: Yes |Te Connectivity 1-2291853-1 | Newark Electronics |
Contact F Crimp ST Cable Mount Reel | Avnet America |
Mini Terminals, NANO MQS CONTACT FFC, FPC | TE Connectivity 1-2291853-1 | RS Americas |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
Where can I find additional details, specifications and documents for a 1-2291853-1?
Additional datasheets, footprints and schematics for 1-2291853-1 are listed on our Part Details page. You can also find images and similar parts to 1-2291853-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-2291853-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-2291853-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-2291853-1 fall under?
The 1-2291853-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1-2291853-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-2291853-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-2291853-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-2291853-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1-2291853-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-2291853-1 often in real-time on the comparison pages.
What if I can't find stock of 1-2291853-1?
You can fill out our help required form which you can use to request a quote for 1-2291853-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.