Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Code | Z |
---|---|
Color | Blue |
Body Material | PBT GF |
Cable Exit Angle | 180° |
Number of Rows | 2 |
Blank Cavity Position | 8 |
Number of Positions | 8 |
Mating Tab Width | .5mm, .02in |
Contact Current Rating (Max) | 1A |
Length | .527in, 13.4mm |
Width | 14.8mm, .583in |
Height | 17.8mm, .7in |
Centerline (Pitch) | .071in, 1.8mm |
Agency/Standard | LV214 |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | No |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 2000 |
Primary Locking Feature | Locking Lance |
Row-to-Row Spacing | .059in, 1.5mm |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Connector & Contact Terminates To | Flexible Printed Circuit (FPC) |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
AUTOMOTIVE HOUSING, RCPT, 8POS, 3A | element14 |
8Pos,nanomqs,rec Hsg,unsld,cod Neut Rohs Compliant: Yes |Te Connectivity 2303089-1 | Newark Electronics |
Conn Unsealed Housing RCP 8 POS 1.8mm ST Cable Mount | Avnet America |
Mini Connector, 8 POS, NANOMQS, REC HSG, UNSLD, COD NEUT | TE Connectivity 2303089-1 | RS Americas |
8P,NANOMQS,REC HSG,UNSLD | TTI Europe |
Where can I find additional details, specifications and documents for a 2303089-1?
Additional datasheets, footprints and schematics for 2303089-1 are listed on our Part Details page. You can also find images and similar parts to 2303089-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2303089-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2303089-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2303089-1 fall under?
The 2303089-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 2303089-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2303089-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2303089-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2303089-1 have stock available?
Authorised distributors including element14, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 2303089-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2303089-1 often in real-time on the comparison pages.
What if I can't find stock of 2303089-1?
You can fill out our help required form which you can use to request a quote for 2303089-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.