Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.40
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.50
|
No stock
|
Buy Now | |
Newark Electronics
from US$43.38
|
216
in stock
|
Buy Now | |
Rapid Electronics
from US$61.91
|
216
in stock
|
Buy Now | |
Distrelec
from US$65.25
|
216
in stock
|
Buy Now | |
Electro Enterprises
from US$39.29
|
107
in stock
|
Buy Now | |
Avnet America
from US$35.40
|
-
|
Buy Now | |
element14
from US$37.66
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Finish | Plated |
---|---|
Body Plating Material | Silver |
Body Material | Phosphor Bronze |
Cable Connector Orientation | Straight |
Number of Positions | 1 |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Phosphor Bronze |
Crimp Type | Dual |
RF Connector Center Contact Plating Material | Gold |
RF Connector Mated Outer Diameter (Approximate) | .64in, 16.256mm |
Impedance | 50Ω |
RF Connector Coupling Mechanism | Threaded |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 11GHz |
Grade | Military |
Dielectric Material | PTFE |
実装方法 | Carton |
Packaging Method | Carton |
RF Interface | TNC |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Style | Plug |
Connector Seal Type | Interfacial Seal |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Cable Type | RG 393 |
|Amp Te Connectivity 1-225550-3 | Newark Electronics |
Connectors TNC PLUG W/PROOF | Rapid Electronics |
TE Connectivity RF Connectors,TNC PLUG | Distrelec |
Conn TNC PL 50Ohm Crimp ST Cable Mount Gold | Avnet America |
RF/COAXIAL, TNC PLUG, STRAIGHT, 50 OHM, CRIMP | element14 |
RF COAXIAL CABLE MOUNT CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | TNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | 50ohm |
Coaxial Cable Types | RG393 |
Contact Material | - |
Frequency Max | - |
Where can I find additional details, specifications and documents for a 1-225550-3?
Additional datasheets, footprints and schematics for 1-225550-3 are listed on our Part Details page. You can also find images and similar parts to 1-225550-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-225550-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-225550-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-225550-3 fall under?
The 1-225550-3 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-225550-3 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-225550-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-225550-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-225550-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Distrelec, Electro Enterprises and Avnet America have stock available or on a lead time for 1-225550-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-225550-3 often in real-time on the comparison pages.
What if I can't find stock of 1-225550-3?
You can fill out our help required form which you can use to request a quote for 1-225550-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.