Status: | Unknown |
---|---|
Series: | FS-4 Series |
RoHS: | Unknown |
Flow Rate Min | 6l/min |
---|---|
Flow Rate Max | 12l/min |
Pressure Max | 17.2bar |
Accuracy % | 15% |
Port Size | 14.3mm |
Product Range | FS-4 Series |
RoHS Compliant | Yes |
Switch, Flow, FS-4 Series, 1.5GPM Ryton | RS |
Liquid Ryton R4 240 V ac Flow Meter, 17.2bar Pressure, Maximum of 1.5 gal/min | Gems Sensors 122357 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conn TNC Adapter F/PL/F 75Ohm T Style | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 122357?
Additional datasheets, footprints and schematics for 122357 are listed on our Part Details page. You can also find images and similar parts to 122357 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 122357 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 122357 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 122357 fall under?
The 122357 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.
Can I view similar or alternative parts?
You can view similar parts to 122357 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 122357 you can contact the distributor directly for product support, shipping queries etc.
Is the 122357 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 122357 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 122357.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 122357 often in real-time on the comparison pages.
What if I can't find stock of 122357?
You can fill out our help required form which you can use to request a quote for 122357 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.