122356 Sensors by Gems Sensors

FLOW SENSOR, 1GPM, 17.2BAR, 9/16" -18 UNF

Status: Unknown
Series: FS-4 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.49

Distributor Stock
Logo for Newark
Newark
from US$29.39
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$10.49
-
Buy Now
Logo for RS Americas
RS Americas
from US$183.09
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$16.14
-
Buy Now

Specifications

Flow Rate Min 4l/min
Flow Rate Max 12l/min
Pressure Max 17.2bar
Accuracy % 15%
Port Size 14.3mm
Product Range FS-4 Series
RoHS Compliant Yes

Alternative Descriptions

Flow Switch, Low Cost, Molded Plastic Design,1GPM, SPDT, FS-4 Series | Gems Sensors 122356 | RS Americas


122356 Connectors by Amphenol

Adapter, TNC Tee Adapter, Jack-Plug-Jack, 50 Ohm / Individual Bag

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Conn TNC Adapter F/PL/F 50Ohm T Style | Avnet America
IN SERIES ADAPTER | Richardson RFPD

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 122356?

Additional datasheets, footprints and schematics for 122356 are listed on our Part Details page. You can also find images and similar parts to 122356 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 122356 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 122356 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 122356 fall under?

The 122356 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.

Can I view similar or alternative parts?

You can view similar parts to 122356 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 122356 you can contact the distributor directly for product support, shipping queries etc.

Is the 122356 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 122356 have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas and Richardson RFPD have stock available or on a lead time for 122356.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 122356 often in real-time on the comparison pages.

What if I can't find stock of 122356?

You can fill out our help required form which you can use to request a quote for 122356 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay