Status: | Unknown |
---|---|
Series: | FS-4 Series |
RoHS: | Unknown |
Prices starting from US$9.19
Flow Rate Max | 0.25GPM (US) |
---|---|
Pressure Max | 17.2bar |
Accuracy % | 15% |
Port Size | 14.3mm |
Product Range | FS-4 Series |
RoHS Compliant | Yes |
Liquid Ryton R4 240 V ac Flow Meter, 17.2bar Pressure, Maximum of 0.25 gal/min | Gems Sensors 122353 | RS Americas |
Flow Sensor | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conn TNC Adapter PL/F 0Hz to 11GHz 75Ohm RA Gold | Avnet America |
IN SERIES ADAPTER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 122353?
Additional datasheets, footprints and schematics for 122353 are listed on our Part Details page. You can also find images and similar parts to 122353 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 122353 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 122353 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 122353 fall under?
The 122353 is listed under Sensors & Transducers > Sensors > Flow Sensors > Liquid Flow Sensors.
Can I view similar or alternative parts?
You can view similar parts to 122353 when available in the Liquid Flow Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 122353 you can contact the distributor directly for product support, shipping queries etc.
Is the 122353 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 122353 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for 122353.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 122353 often in real-time on the comparison pages.
What if I can't find stock of 122353?
You can fill out our help required form which you can use to request a quote for 122353 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.